Vishay Precision Group Chip Resistor - Surface Mount CRCW02011M20FNED

Description
1.2 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
1.2 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW02011M20FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011M20FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02011M20FNEDTR-ND
1.2 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.2 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011M20FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011M20FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02011M20FNEDCT-ND
1.2 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.2 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011M20FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011M20FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02011M20FNEDDKR-ND
1.2 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.2 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 1M2, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3222 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M2, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3222
Res, Thick Film, 1M2, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3222
RES, THICK FILM, 1M2, 1%, 0.05W, 0201, REEL; Resistance:1.2Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 1M2, 1%, 0.05W, 0201, REEL; Resistance:1.2Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.2 Mohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8376 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.2 Mohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8376
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.2 Mohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8376
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.2 Mohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.2 Mohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 1.2 Mohm, 50 Mw, 1%; Resistance Vishay - 84W8189 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.2 Mohm, 50 Mw, 1%; Resistance Vishay
84W8189
Thick Film Resistor, 1.2 Mohm, 50 Mw, 1%; Resistance Vishay 84W8189
THICK FILM RESISTOR, 1.2 MOHM, 50 mW, 1%; Resistance:1.2Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 1.2 MOHM, 50 mW, 1%; Resistance:1.2Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW02011M20FNEDTR-ND 72W3222 26W8376 84W8189
Product Name Chip Resistor - Surface Mount Res, Thick Film, 1M2, 1%, 0.05W, 0201, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.2 Mohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Thick Film Resistor, 1.2 Mohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric] Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176074-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6980 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details