Vishay Intertechnology, Inc. RES 1.91K OHM 1/20W 1% 0201 SMD CRCW02011K91FNED

Description
RES 1.91Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 1.91Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.91K OHM 1/20W 1% 0201 SMD - CRCW02011K91FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.91K OHM 1/20W 1% 0201 SMD
CRCW02011K91FNED
RES 1.91K OHM 1/20W 1% 0201 SMD CRCW02011K91FNED
RES 1.91Kohm 1/20W 1% 0201 SMD

RES 1.91Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02011K91FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K91FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02011K91FNEDTR-ND
1.91 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.91 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011K91FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K91FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02011K91FNEDDKR-ND
1.91 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.91 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011K91FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K91FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02011K91FNEDCT-ND
1.91 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.91 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW02011K91FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW02011K91FNED
Resistors - Chip Resistor - Surface Mount CRCW02011K91FNED
RES SMD 1.91K OHM 1% 1/20W 0201

RES SMD 1.91K OHM 1% 1/20W 0201

Supplier's Site
Thick Film Resistor, 1.91 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8180 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.91 Kohm, 50 Mw, 1%; Resistance Vishay
84W8180
Thick Film Resistor, 1.91 Kohm, 50 Mw, 1%; Resistance Vishay 84W8180
THICK FILM RESISTOR, 1.91 KOHM, 50 mW, 1%; Resistance:1.91kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 1.91 KOHM, 50 mW, 1%; Resistance:1.91kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K91, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3213 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K91, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3213
Res, Thick Film, 1K91, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3213
RES, THICK FILM, 1K91, 1%, 0.05W, 0201, REEL; Resistance:1.91kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K91, 1%, 0.05W, 0201, REEL; Resistance:1.91kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW02011K91FNED 541-CRCW02011K91FNEDTR-ND CRCW02011K91FNED 84W8180
Product Name RES 1.91K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 1.91 Kohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Resistance Range 1910 ohms 1910 ohms 1910 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5114FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details