Vishay Precision Group RES 1.87K OHM 1/20W 1% 0201 SMD CRCW02011K87FNED

Description
RES 1.87Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 1.87Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.87K OHM 1/20W 1% 0201 SMD - CRCW02011K87FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.87K OHM 1/20W 1% 0201 SMD
CRCW02011K87FNED
RES 1.87K OHM 1/20W 1% 0201 SMD CRCW02011K87FNED
RES 1.87Kohm 1/20W 1% 0201 SMD

RES 1.87Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02011K87FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K87FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02011K87FNEDTR-ND
1.87 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.87 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011K87FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K87FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02011K87FNEDCT-ND
1.87 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.87 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011K87FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K87FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02011K87FNEDDKR-ND
1.87 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.87 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 1.87 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8179 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.87 Kohm, 50 Mw, 1%; Resistance Vishay
84W8179
Thick Film Resistor, 1.87 Kohm, 50 Mw, 1%; Resistance Vishay 84W8179
THICK FILM RESISTOR, 1.87 KOHM, 50 mW, 1%; Resistance:1.87kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 1.87 KOHM, 50 mW, 1%; Resistance:1.87kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K87, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3212 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K87, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3212
Res, Thick Film, 1K87, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3212
RES, THICK FILM, 1K87, 1%, 0.05W, 0201, REEL; Resistance:1.87kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K87, 1%, 0.05W, 0201, REEL; Resistance:1.87kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW02011K87FNED 541-CRCW02011K87FNEDTR-ND 84W8179
Product Name RES 1.87K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Thick Film Resistor, 1.87 Kohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 1870 ohms 1870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details