Vishay Precision Group Chip Resistor - Surface Mount CRCW02011K82FNED

Description
1.82 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
1.82 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW02011K82FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K82FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02011K82FNEDTR-ND
1.82 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.82 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011K82FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K82FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02011K82FNEDCT-ND
1.82 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.82 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011K82FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K82FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02011K82FNEDDKR-ND
1.82 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.82 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 1.82K OHM 1/20W 1% 0201 SMD - CRCW02011K82FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82K OHM 1/20W 1% 0201 SMD
CRCW02011K82FNED
RES 1.82K OHM 1/20W 1% 0201 SMD CRCW02011K82FNED
RES 1.82Kohm 1/20W 1% 0201 SMD

RES 1.82Kohm 1/20W 1% 0201 SMD

Supplier's Site
Res, Thick Film, 1K82, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3211 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K82, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3211
Res, Thick Film, 1K82, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3211
RES, THICK FILM, 1K82, 1%, 0.05W, 0201, REEL; Resistance:1.82kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K82, 1%, 0.05W, 0201, REEL; Resistance:1.82kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 1.82 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8178 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.82 Kohm, 50 Mw, 1%; Resistance Vishay
84W8178
Thick Film Resistor, 1.82 Kohm, 50 Mw, 1%; Resistance Vishay 84W8178
THICK FILM RESISTOR, 1.82 KOHM, 50 mW, 1%; Resistance:1.82kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 1.82 KOHM, 50 mW, 1%; Resistance:1.82kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW02011K82FNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW02011K82FNED
Chip Resistor - Surface Mount CRCW02011K82FNED
RES SMD 1.82K OHM 1% 1/20W 0201

RES SMD 1.82K OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 541-CRCW02011K82FNEDTR-ND CRCW02011K82FNED 72W3211 CRCW02011K82FNED
Product Name Chip Resistor - Surface Mount RES 1.82K OHM 1/20W 1% 0201 SMD Res, Thick Film, 1K82, 1%, 0.05W, 0201, Reel; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1623707-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers