Vishay Precision Group Chip Resistor - Surface Mount CRCW02011K78FNED

Description
1.78 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
1.78 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW02011K78FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K78FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02011K78FNEDTR-ND
1.78 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.78 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011K78FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K78FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02011K78FNEDDKR-ND
1.78 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.78 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011K78FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K78FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02011K78FNEDCT-ND
1.78 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.78 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 1.78K OHM 1/20W 1% 0201 SMD - CRCW02011K78FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78K OHM 1/20W 1% 0201 SMD
CRCW02011K78FNED
RES 1.78K OHM 1/20W 1% 0201 SMD CRCW02011K78FNED
RES 1.78Kohm 1/20W 1% 0201 SMD

RES 1.78Kohm 1/20W 1% 0201 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW02011K78FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW02011K78FNED
Resistors - Chip Resistor - Surface Mount CRCW02011K78FNED
RES SMD 1.78K OHM 1% 1/20W 0201

RES SMD 1.78K OHM 1% 1/20W 0201

Supplier's Site
Res, Thick Film, 1K78, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3209 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K78, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3209
Res, Thick Film, 1K78, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3209
RES, THICK FILM, 1K78, 1%, 0.05W, 0201, REEL; Resistance:1.78kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K78, 1%, 0.05W, 0201, REEL; Resistance:1.78kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 1.78 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8176 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.78 Kohm, 50 Mw, 1%; Resistance Vishay
84W8176
Thick Film Resistor, 1.78 Kohm, 50 Mw, 1%; Resistance Vishay 84W8176
THICK FILM RESISTOR, 1.78 KOHM, 50 mW, 1%; Resistance:1.78kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 1.78 KOHM, 50 mW, 1%; Resistance:1.78kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW02011K78FNEDTR-ND CRCW02011K78FNED CRCW02011K78FNED 72W3209
Product Name Chip Resistor - Surface Mount RES 1.78K OHM 1/20W 1% 0201 SMD Resistors - Chip Resistor - Surface Mount Res, Thick Film, 1K78, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2567761P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details