Vishay Precision Group Thick Film Resistors - SMD 1/20watt 1.78Kohms 1% 100ppm CRCW02011K78FKED

Description
Thick Film Resistors - SMD 1/20watt 1.78Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/20watt 1.78Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/20watt 1.78Kohms 1% 100ppm - CRCW02011K78FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 1.78Kohms 1% 100ppm
CRCW02011K78FKED
Thick Film Resistors - SMD 1/20watt 1.78Kohms 1% 100ppm CRCW02011K78FKED
Thick Film Resistors - SMD 1/20watt 1.78Kohms 1% 100ppm

Thick Film Resistors - SMD 1/20watt 1.78Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-1.78KAABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.78KAABDKR-ND
Chip Resistor - Surface Mount 541-1.78KAABDKR-ND
1.78 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.78 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.78KAABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.78KAABTR-ND
Chip Resistor - Surface Mount 541-1.78KAABTR-ND
1.78 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.78 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.78KAABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.78KAABCT-ND
Chip Resistor - Surface Mount 541-1.78KAABCT-ND
1.78 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.78 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Crcw0201 100 1K78 1% Et7 E3 Rohs Compliant Vishay - 01X1755 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 100 1K78 1% Et7 E3 Rohs Compliant Vishay
01X1755
Crcw0201 100 1K78 1% Et7 E3 Rohs Compliant Vishay 01X1755
CRCW0201 100 1K78 1% ET7 e3 RoHS Compliant: Yes

CRCW0201 100 1K78 1% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW02011K78FKED 541-1.78KAABDKR-ND 01X1755
Product Name Thick Film Resistors - SMD 1/20watt 1.78Kohms 1% 100ppm Chip Resistor - Surface Mount Crcw0201 100 1K78 1% Et7 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201 0201
Resistance Range 1780 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT26A332JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers