Vishay Precision Group RES 1.74K OHM 1/20W 1% 0201 SMD CRCW02011K74FNED

Description
RES 1.74Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 1.74Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.74K OHM 1/20W 1% 0201 SMD - CRCW02011K74FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.74K OHM 1/20W 1% 0201 SMD
CRCW02011K74FNED
RES 1.74K OHM 1/20W 1% 0201 SMD CRCW02011K74FNED
RES 1.74Kohm 1/20W 1% 0201 SMD

RES 1.74Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02011K74FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K74FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02011K74FNEDTR-ND
1.74 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.74 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011K74FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K74FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02011K74FNEDCT-ND
1.74 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.74 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011K74FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K74FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02011K74FNEDDKR-ND
1.74 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.74 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 1K74, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3208 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K74, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3208
Res, Thick Film, 1K74, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3208
RES, THICK FILM, 1K74, 1%, 0.05W, 0201, REEL; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K74, 1%, 0.05W, 0201, REEL; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 1.74 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8175 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.74 Kohm, 50 Mw, 1%; Resistance Vishay
84W8175
Thick Film Resistor, 1.74 Kohm, 50 Mw, 1%; Resistance Vishay 84W8175
THICK FILM RESISTOR, 1.74 KOHM, 50 mW, 1%; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 1.74 KOHM, 50 mW, 1%; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW02011K74FNED 541-CRCW02011K74FNEDTR-ND 72W3208
Product Name RES 1.74K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 1K74, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 1740 ohms 1740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details