Vishay Intertechnology, Inc. RES 1.74K OHM 1/20W 1% 0201 SMD CRCW02011K74FKED

Description
RES 1.74Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 1.74Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.74K OHM 1/20W 1% 0201 SMD - CRCW02011K74FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.74K OHM 1/20W 1% 0201 SMD
CRCW02011K74FKED
RES 1.74K OHM 1/20W 1% 0201 SMD CRCW02011K74FKED
RES 1.74Kohm 1/20W 1% 0201 SMD

RES 1.74Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02011K74FKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K74FKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02011K74FKEDDKR-ND
RES SMD 1.74K OHM 1% 1/20W 0201

RES SMD 1.74K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011K74FKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K74FKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02011K74FKEDCT-ND
RES SMD 1.74K OHM 1% 1/20W 0201

RES SMD 1.74K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011K74FKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K74FKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02011K74FKEDTR-ND
1.74 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.74 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW02011K74FKED 541-CRCW02011K74FKEDDKR-ND
Product Name RES 1.74K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201
Resistance Range 1740 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C151J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details