Vishay Precision Group RES 1.40K OHM 1/20W 1% 0201 SMD CRCW02011K40FNED

Description
RES 1.40Kohm 1/20W 1% 0201 SMD
Request a Quote
Description
RES 1.40Kohm 1/20W 1% 0201 SMD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Thick Film Resistor from Vishay, with a resistance value of 1.4 kΩ, is designed for general-purpose applications. It has a power rating of 50 mW and a tolerance of ±1%. This resistor is packaged in a 0603 (0201 metric) case size, making it suitable for compact circuit designs. The component is AEC-Q200 qualified, indicating its reliability for automotive applications. It features pure tin solder contacts, ensuring compatibility with both lead-free and lead-containing soldering processes. The resistor exhibits stability with a resistance change of ±1% over 1000 hours at 70 °C, making it a dependable choice for various electronic projects.

Datasheet Summary
Powered by GS/AI

The Thick Film Resistor from Vishay, with a resistance value of 1.4 kΩ, is designed for general-purpose applications. It has a power rating of 50 mW and a tolerance of ±1%. This resistor is packaged in a 0603 (0201 metric) case size, making it suitable for compact circuit designs. The component is AEC-Q200 qualified, indicating its reliability for automotive applications. It features pure tin solder contacts, ensuring compatibility with both lead-free and lead-containing soldering processes. The resistor exhibits stability with a resistance change of ±1% over 1000 hours at 70 °C, making it a dependable choice for various electronic projects.

Suppliers

Company
Product
Description
Supplier Links
RES 1.40K OHM 1/20W 1% 0201 SMD - CRCW02011K40FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.40K OHM 1/20W 1% 0201 SMD
CRCW02011K40FNED
RES 1.40K OHM 1/20W 1% 0201 SMD CRCW02011K40FNED
RES 1.40Kohm 1/20W 1% 0201 SMD

RES 1.40Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02011K40FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K40FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02011K40FNEDTR-ND
1.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011K40FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K40FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02011K40FNEDDKR-ND
1.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011K40FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K40FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02011K40FNEDCT-ND
1.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW02011K40FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW02011K40FNED
Resistors - Chip Resistor - Surface Mount CRCW02011K40FNED
RES SMD 1.4K OHM 1% 1/20W 0201

RES SMD 1.4K OHM 1% 1/20W 0201

Supplier's Site
Res, Thick Film, 1K4, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3199 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K4, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3199
Res, Thick Film, 1K4, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3199
RES, THICK FILM, 1K4, 1%, 0.05W, 0201, REEL; Resistance:1.4kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K4, 1%, 0.05W, 0201, REEL; Resistance:1.4kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.4 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8351 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.4 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8351
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.4 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8351
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.4 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.4 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 1.4 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8165 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.4 Kohm, 50 Mw, 1%; Resistance Vishay
84W8165
Thick Film Resistor, 1.4 Kohm, 50 Mw, 1%; Resistance Vishay 84W8165
THICK FILM RESISTOR, 1.4 KOHM, 50 mW, 1%; Resistance:1.4kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 1.4 KOHM, 50 mW, 1%; Resistance:1.4kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW02011K40FNED 541-CRCW02011K40FNEDTR-ND CRCW02011K40FNED 72W3199 26W8351 84W8165
Product Name RES 1.40K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 1K4, 1%, 0.05W, 0201, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.4 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Thick Film Resistor, 1.4 Kohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric] Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric]
Resistance Range 1400 ohms 1400 ohms 1400 ohms 1400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 806 ohms
View Details
4 suppliers
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3602FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details