Vishay Precision Group RES 1.33K OHM 1/20W 1% 0201 SMD CRCW02011K33FNED

Description
RES 1.33Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 1.33Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.33K OHM 1/20W 1% 0201 SMD - CRCW02011K33FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33K OHM 1/20W 1% 0201 SMD
CRCW02011K33FNED
RES 1.33K OHM 1/20W 1% 0201 SMD CRCW02011K33FNED
RES 1.33Kohm 1/20W 1% 0201 SMD

RES 1.33Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02011K33FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K33FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02011K33FNEDTR-ND
1.33 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.33 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011K33FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K33FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02011K33FNEDDKR-ND
1.33 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.33 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011K33FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K33FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02011K33FNEDCT-ND
1.33 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.33 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 1K33, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3197 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K33, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3197
Res, Thick Film, 1K33, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3197
RES, THICK FILM, 1K33, 1%, 0.05W, 0201, REEL; Resistance:1.33kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K33, 1%, 0.05W, 0201, REEL; Resistance:1.33kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 1.33 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8163 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.33 Kohm, 50 Mw, 1%; Resistance Vishay
84W8163
Thick Film Resistor, 1.33 Kohm, 50 Mw, 1%; Resistance Vishay 84W8163
THICK FILM RESISTOR, 1.33 KOHM, 50 mW, 1%; Resistance:1.33kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 1.33 KOHM, 50 mW, 1%; Resistance:1.33kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW02011K33FNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW02011K33FNED
Chip Resistor - Surface Mount CRCW02011K33FNED
RES SMD 1.33K OHM 1% 1/20W 0201

RES SMD 1.33K OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW02011K33FNED 541-CRCW02011K33FNEDTR-ND 72W3197 CRCW02011K33FNED
Product Name RES 1.33K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 1K33, 1%, 0.05W, 0201, Reel; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 1330 ohms 1330 ohms 1330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details