Vishay Precision Group RES 1.30K OHM 1/20W 1% 0201 SMD CRCW02011K30FNED

Description
RES 1.30Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 1.30Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.30K OHM 1/20W 1% 0201 SMD - CRCW02011K30FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.30K OHM 1/20W 1% 0201 SMD
CRCW02011K30FNED
RES 1.30K OHM 1/20W 1% 0201 SMD CRCW02011K30FNED
RES 1.30Kohm 1/20W 1% 0201 SMD

RES 1.30Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02011K30FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K30FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02011K30FNEDTR-ND
1.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011K30FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K30FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02011K30FNEDCT-ND
1.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011K30FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K30FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02011K30FNEDDKR-ND
1.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 1K3, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3196 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K3, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3196
Res, Thick Film, 1K3, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3196
RES, THICK FILM, 1K3, 1%, 0.05W, 0201, REEL; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K3, 1%, 0.05W, 0201, REEL; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 1.3 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8162 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.3 Kohm, 50 Mw, 1%; Resistance Vishay
84W8162
Thick Film Resistor, 1.3 Kohm, 50 Mw, 1%; Resistance Vishay 84W8162
THICK FILM RESISTOR, 1.3 KOHM, 50 mW, 1%; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 1.3 KOHM, 50 mW, 1%; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW02011K30FNED 541-CRCW02011K30FNEDTR-ND 72W3196 84W8162
Product Name RES 1.30K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 1K3, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 1.3 Kohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 1300 ohms 1300 ohms 1300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers