Vishay Precision Group Chip Resistor - Surface Mount CRCW02011K27FNED

Description
1.27 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
1.27 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW02011K27FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K27FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02011K27FNEDTR-ND
1.27 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.27 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011K27FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K27FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02011K27FNEDDKR-ND
1.27 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.27 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011K27FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K27FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02011K27FNEDCT-ND
1.27 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.27 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 1.27K OHM 1/20W 1% 0201 SMD - CRCW02011K27FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27K OHM 1/20W 1% 0201 SMD
CRCW02011K27FNED
RES 1.27K OHM 1/20W 1% 0201 SMD CRCW02011K27FNED
RES 1.27Kohm 1/20W 1% 0201 SMD

RES 1.27Kohm 1/20W 1% 0201 SMD

Supplier's Site
Thick Film Resistor, 1.27 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8161 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.27 Kohm, 50 Mw, 1%; Resistance Vishay
84W8161
Thick Film Resistor, 1.27 Kohm, 50 Mw, 1%; Resistance Vishay 84W8161
THICK FILM RESISTOR, 1.27 KOHM, 50 mW, 1%; Resistance:1.27kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 1.27 KOHM, 50 mW, 1%; Resistance:1.27kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K27, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3195 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K27, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3195
Res, Thick Film, 1K27, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3195
RES, THICK FILM, 1K27, 1%, 0.05W, 0201, REEL; Resistance:1.27kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K27, 1%, 0.05W, 0201, REEL; Resistance:1.27kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW02011K27FNEDTR-ND CRCW02011K27FNED 84W8161
Product Name Chip Resistor - Surface Mount RES 1.27K OHM 1/20W 1% 0201 SMD Thick Film Resistor, 1.27 Kohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details