Vishay Precision Group RES 1.24K OHM 1/20W 1% 0201 SMD CRCW02011K24FNED

Description
RES 1.24Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 1.24Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.24K OHM 1/20W 1% 0201 SMD - CRCW02011K24FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24K OHM 1/20W 1% 0201 SMD
CRCW02011K24FNED
RES 1.24K OHM 1/20W 1% 0201 SMD CRCW02011K24FNED
RES 1.24Kohm 1/20W 1% 0201 SMD

RES 1.24Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02011K24FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K24FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02011K24FNEDTR-ND
1.24 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.24 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011K24FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K24FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02011K24FNEDCT-ND
1.24 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.24 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011K24FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K24FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02011K24FNEDDKR-ND
1.24 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.24 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 1.24 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8160 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.24 Kohm, 50 Mw, 1%; Resistance Vishay
84W8160
Thick Film Resistor, 1.24 Kohm, 50 Mw, 1%; Resistance Vishay 84W8160
THICK FILM RESISTOR, 1.24 KOHM, 50 mW, 1%; Resistance:1.24kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 1.24 KOHM, 50 mW, 1%; Resistance:1.24kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K24, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3194 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K24, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3194
Res, Thick Film, 1K24, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3194
RES, THICK FILM, 1K24, 1%, 0.05W, 0201, REEL; Resistance:1.24kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K24, 1%, 0.05W, 0201, REEL; Resistance:1.24kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW02011K24FNED 541-CRCW02011K24FNEDTR-ND 84W8160
Product Name RES 1.24K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Thick Film Resistor, 1.24 Kohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 1240 ohms 1240 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573181 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 4700 ohms
View Details