Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW02011K20JNED

Description
1.2 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
1.2 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW02011K20JNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K20JNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02011K20JNEDTR-ND
1.2 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.2 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011K20JNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K20JNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02011K20JNEDCT-ND
1.2 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.2 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011K20JNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K20JNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02011K20JNEDDKR-ND
1.2 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.2 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 1.2K OHM 1/20W 5% 0201 SMD - CRCW02011K20JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 1/20W 5% 0201 SMD
CRCW02011K20JNED
RES 1.2K OHM 1/20W 5% 0201 SMD CRCW02011K20JNED
RES 1.2Kohm 1/20W 5% 0201 SMD

RES 1.2Kohm 1/20W 5% 0201 SMD

Supplier's Site
Crcw0201 200 1K2 5% Et7 E3 Rohs Compliant Vishay - 48P7290 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 200 1K2 5% Et7 E3 Rohs Compliant Vishay
48P7290
Crcw0201 200 1K2 5% Et7 E3 Rohs Compliant Vishay 48P7290
CRCW0201 200 1K2 5% ET7 e3 RoHS Compliant: Yes

CRCW0201 200 1K2 5% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW02011K20JNEDTR-ND CRCW02011K20JNED 48P7290
Product Name Chip Resistor - Surface Mount RES 1.2K OHM 1/20W 5% 0201 SMD Crcw0201 200 1K2 5% Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176091-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details