Vishay Intertechnology, Inc. RES 1.1K OHM 1/20W 5% 0201 SMD CRCW02011K10JNED

Description
RES 1.1Kohm 1/20W 5% 0201 SMD
Request a Quote Datasheet
Description
RES 1.1Kohm 1/20W 5% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1K OHM 1/20W 5% 0201 SMD - CRCW02011K10JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 1/20W 5% 0201 SMD
CRCW02011K10JNED
RES 1.1K OHM 1/20W 5% 0201 SMD CRCW02011K10JNED
RES 1.1Kohm 1/20W 5% 0201 SMD

RES 1.1Kohm 1/20W 5% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW02011K10JNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW02011K10JNED-ND
Chip Resistor - Surface Mount CRCW02011K10JNED-ND
1.1 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.1 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Crcw0201 200 1K1 5% Et7 E3 Rohs Compliant Vishay - 48P7289 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 200 1K1 5% Et7 E3 Rohs Compliant Vishay
48P7289
Crcw0201 200 1K1 5% Et7 E3 Rohs Compliant Vishay 48P7289
CRCW0201 200 1K1 5% ET7 e3 RoHS Compliant: Yes

CRCW0201 200 1K1 5% ET7 e3 RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW02011K10JNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW02011K10JNED
Resistors - Chip Resistor - Surface Mount CRCW02011K10JNED
RES SMD 1.1K OHM 5% 1/20W 0201

RES SMD 1.1K OHM 5% 1/20W 0201

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW02011K10JNED CRCW02011K10JNED-ND 48P7289 CRCW02011K10JNED
Product Name RES 1.1K OHM 1/20W 5% 0201 SMD Chip Resistor - Surface Mount Crcw0201 200 1K1 5% Et7 E3 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201 0201; 0603; 0201 (0603 Metric)
Resistance Range 1100 ohms 1100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3920 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers