Vishay Intertechnology, Inc. RES 1.07K OHM 1/20W 1% 0201 SMD CRCW02011K07FNED

Description
RES 1.07Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 1.07Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.07K OHM 1/20W 1% 0201 SMD - CRCW02011K07FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07K OHM 1/20W 1% 0201 SMD
CRCW02011K07FNED
RES 1.07K OHM 1/20W 1% 0201 SMD CRCW02011K07FNED
RES 1.07Kohm 1/20W 1% 0201 SMD

RES 1.07Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02011K07FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K07FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02011K07FNEDTR-ND
1.07 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.07 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011K07FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K07FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02011K07FNEDDKR-ND
1.07 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.07 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011K07FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K07FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02011K07FNEDCT-ND
1.07 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.07 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 1K07, 1%, 0.05W, 0201; Resistance Vishay - 84W8153 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K07, 1%, 0.05W, 0201; Resistance Vishay
84W8153
Res, Thick Film, 1K07, 1%, 0.05W, 0201; Resistance Vishay 84W8153
RES, THICK FILM, 1K07, 1%, 0.05W, 0201; Resistance:1.07kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 1K07, 1%, 0.05W, 0201; Resistance:1.07kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K07, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3187 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K07, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3187
Res, Thick Film, 1K07, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3187
RES, THICK FILM, 1K07, 1%, 0.05W, 0201, REEL; Resistance:1.07kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K07, 1%, 0.05W, 0201, REEL; Resistance:1.07kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW02011K07FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW02011K07FNED
Resistors - Chip Resistor - Surface Mount CRCW02011K07FNED
RES SMD 1.07K OHM 1% 1/20W 0201

RES SMD 1.07K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW02011K07FNED 541-CRCW02011K07FNEDTR-ND 84W8153 72W3187 CRCW02011K07FNED
Product Name RES 1.07K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 1K07, 1%, 0.05W, 0201; Resistance Vishay Res, Thick Film, 1K07, 1%, 0.05W, 0201, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 1070 ohms 1070 ohms 1070 ohms 1070 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details