Vishay Precision Group RES 18.2 OHM 1/20W 1% 0201 SMD CRCW020118R2FNED

Description
RES 18.2ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 18.2ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2 OHM 1/20W 1% 0201 SMD - CRCW020118R2FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2 OHM 1/20W 1% 0201 SMD
CRCW020118R2FNED
RES 18.2 OHM 1/20W 1% 0201 SMD CRCW020118R2FNED
RES 18.2ohm 1/20W 1% 0201 SMD

RES 18.2ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020118R2FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020118R2FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020118R2FNEDTR-ND
18.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

18.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020118R2FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020118R2FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020118R2FNEDCT-ND
18.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

18.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020118R2FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020118R2FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020118R2FNEDDKR-ND
18.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

18.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW020118R2FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW020118R2FNED
Resistors - Chip Resistor - Surface Mount CRCW020118R2FNED
RES SMD 18.2 OHM 1% 1/20W 0201

RES SMD 18.2 OHM 1% 1/20W 0201

Supplier's Site
Res, Thick Film, 18R2, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3352 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18R2, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3352
Res, Thick Film, 18R2, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3352
RES, THICK FILM, 18R2, 1%, 0.05W, 0201, REEL; Resistance:18.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 18R2, 1%, 0.05W, 0201, REEL; Resistance:18.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 18.2 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8316 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 18.2 Ohm, 50 Mw, 1%; Resistance Vishay
84W8316
Thick Film Resistor, 18.2 Ohm, 50 Mw, 1%; Resistance Vishay 84W8316
THICK FILM RESISTOR, 18.2 OHM, 50 mW, 1%; Resistance:18.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 18.2 OHM, 50 mW, 1%; Resistance:18.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW020118R2FNED 541-CRCW020118R2FNEDTR-ND CRCW020118R2FNED 72W3352 84W8316
Product Name RES 18.2 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 18R2, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 18.2 Ohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 18.2 ohms 18.2 ohms 18.2 ohms 18.2 ohms 18.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2-2176073-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details