Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW020118R0JNEE

Description
18 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
18 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW020118R0JNEE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW020118R0JNEE-ND
Chip Resistor - Surface Mount CRCW020118R0JNEE-ND
18 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

18 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Crcw0201 200 18R 5% Ef4 E3 Rohs Compliant Vishay - 48P7321 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 200 18R 5% Ef4 E3 Rohs Compliant Vishay
48P7321
Crcw0201 200 18R 5% Ef4 E3 Rohs Compliant Vishay 48P7321
CRCW0201 200 18R 5% EF4 e3 RoHS Compliant: Yes

CRCW0201 200 18R 5% EF4 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW020118R0JNEE-ND 48P7321
Product Name Chip Resistor - Surface Mount Crcw0201 200 18R 5% Ef4 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201
Resistance Range 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3574FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details