Vishay Precision Group RES 18.0 OHM 1/20W 1% 0201 SMD CRCW020118R0FNED

Description
RES 18.0ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 18.0ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.0 OHM 1/20W 1% 0201 SMD - CRCW020118R0FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.0 OHM 1/20W 1% 0201 SMD
CRCW020118R0FNED
RES 18.0 OHM 1/20W 1% 0201 SMD CRCW020118R0FNED
RES 18.0ohm 1/20W 1% 0201 SMD

RES 18.0ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020118R0FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020118R0FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020118R0FNEDTR-ND
18 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

18 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020118R0FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020118R0FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020118R0FNEDCT-ND
18 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

18 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020118R0FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020118R0FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020118R0FNEDDKR-ND
18 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

18 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 18 Ohm, 50 Mw, 1%; Resistance Vishay - 29R0299 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 18 Ohm, 50 Mw, 1%; Resistance Vishay
29R0299
Thick Film Resistor, 18 Ohm, 50 Mw, 1%; Resistance Vishay 29R0299
THICK FILM RESISTOR, 18 OHM, 50 mW, 1%; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 18 OHM, 50 mW, 1%; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 18R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3351 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3351
Res, Thick Film, 18R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3351
RES, THICK FILM, 18R, 1%, 0.05W, 0201, REEL; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 18R, 1%, 0.05W, 0201, REEL; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 18 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8491 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 18 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8491
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 18 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8491
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 18 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 18 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW020118R0FNED 541-CRCW020118R0FNEDTR-ND 29R0299 72W3351 26W8491
Product Name RES 18.0 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Thick Film Resistor, 18 Ohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 18R, 1%, 0.05W, 0201, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 18 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 18 ohms 18 ohms 18 ohms 18 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176074-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9760 ohms
View Details
4 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1825859 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details