Vishay Precision Group SMD 17.8 Ohm 20W 30V Resistor CRCW020117R8FNED

Description
0201 Thick Film Resistor 17.8 Ohm 1% 1/20W 30V SMD Product overview: CRCW020117R8FNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 17.8 Ohm, 20W, 30V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 17.8 Ohm, 20W, 30V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW020117R8FNED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0201 Thick Film Resistor 17.8 Ohm 1% 1/20W 30V SMD Product overview: CRCW020117R8FNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 17.8 Ohm, 20W, 30V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 17.8 Ohm, 20W, 30V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW020117R8FNED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 17.8 Ohm 20W 30V Resistor - 52-CRCW020117R8FNED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 17.8 Ohm 20W 30V Resistor
52-CRCW020117R8FNED
SMD 17.8 Ohm 20W 30V Resistor 52-CRCW020117R8FNED
0201 Thick Film Resistor 17.8 Ohm 1% 1/20W 30V SMD Product overview: CRCW020117R8FNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 17.8 Ohm, 20W, 30V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 17.8 Ohm, 20W, 30V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW020117R8FNED can be used for catalog matching and distributor lookup.

0201 Thick Film Resistor 17.8 Ohm 1% 1/20W 30V SMD Product overview: CRCW020117R8FNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 17.8 Ohm, 20W, 30V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 17.8 Ohm, 20W, 30V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW020117R8FNED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-CRCW020117R8FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020117R8FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020117R8FNEDTR-ND
17.8 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

17.8 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020117R8FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020117R8FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020117R8FNEDCT-ND
17.8 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

17.8 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020117R8FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020117R8FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020117R8FNEDDKR-ND
17.8 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

17.8 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 17.8 Ohms Tolerance: ±1% Power (Watts): 0.05W, 1/20W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 17.8 Ohms
Tolerance: ±1%
Power (Watts): 0.05W, 1/20W
Composition: Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/20watt 17.8ohms 1% 200ppm - CRCW020117R8FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 17.8ohms 1% 200ppm
CRCW020117R8FNED
Thick Film Resistors - SMD 1/20watt 17.8ohms 1% 200ppm CRCW020117R8FNED
Thick Film Resistors - SMD 1/20watt 17.8ohms 1% 200ppm

Thick Film Resistors - SMD 1/20watt 17.8ohms 1% 200ppm

Supplier's Site
Res, Thick Film, 17R8, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3343 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 17R8, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3343
Res, Thick Film, 17R8, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3343
RES, THICK FILM, 17R8, 1%, 0.05W, 0201, REEL; Resistance:17.8ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 17R8, 1%, 0.05W, 0201, REEL; Resistance:17.8ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 17.8 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8483 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 17.8 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8483
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 17.8 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8483
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 17.8 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 17.8 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW020117R8FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW020117R8FNED
Resistors - Chip Resistor - Surface Mount CRCW020117R8FNED
RES SMD 17.8 OHM 1% 1/20W 0201

RES SMD 17.8 OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW020117R8FNED 541-CRCW020117R8FNEDTR-ND CRCW020117R8FNED 72W3343 26W8483 CRCW020117R8FNED
Product Name SMD 17.8 Ohm 20W 30V Resistor Chip Resistor - Surface Mount Resistors Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/20watt 17.8ohms 1% 200ppm Res, Thick Film, 17R8, 1%, 0.05W, 0201, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 17.8 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Resistance Range 17.8 ohms 17.8 ohms 17.8 ohms 17.8 ohms 17.8 ohms 17.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 30 volts
Operating AC Voltage 30 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1614968-3 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers