Vishay Precision Group RES 17.8K OHM 1/20W 1% 0201 SMD CRCW020117K8FNED

Description
RES 17.8Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 17.8Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8K OHM 1/20W 1% 0201 SMD - CRCW020117K8FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8K OHM 1/20W 1% 0201 SMD
CRCW020117K8FNED
RES 17.8K OHM 1/20W 1% 0201 SMD CRCW020117K8FNED
RES 17.8Kohm 1/20W 1% 0201 SMD

RES 17.8Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020117K8FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020117K8FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020117K8FNEDTR-ND
17.8 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

17.8 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020117K8FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020117K8FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020117K8FNEDCT-ND
17.8 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

17.8 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020117K8FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020117K8FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020117K8FNEDDKR-ND
17.8 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

17.8 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 17K8, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3341 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 17K8, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3341
Res, Thick Film, 17K8, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3341
RES, THICK FILM, 17K8, 1%, 0.05W, 0201, REEL; Resistance:17.8kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 17K8, 1%, 0.05W, 0201, REEL; Resistance:17.8kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 17.8 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8307 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 17.8 Kohm, 50 Mw, 1%; Resistance Vishay
84W8307
Thick Film Resistor, 17.8 Kohm, 50 Mw, 1%; Resistance Vishay 84W8307
THICK FILM RESISTOR, 17.8 KOHM, 50 mW, 1%; Resistance:17.8kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 17.8 KOHM, 50 mW, 1%; Resistance:17.8kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW020117K8FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW020117K8FNED
Resistors - Chip Resistor - Surface Mount CRCW020117K8FNED
RES SMD 17.8K OHM 1% 1/20W 0201

RES SMD 17.8K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW020117K8FNED 541-CRCW020117K8FNEDTR-ND 72W3341 CRCW020117K8FNED
Product Name RES 17.8K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 17K8, 1%, 0.05W, 0201, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 17800 ohms 17800 ohms 17800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details