Vishay Precision Group RES 16.2 OHM 1/20W 1% 0201 SMD CRCW020116R2FNED

Description
RES 16.2ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 16.2ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2 OHM 1/20W 1% 0201 SMD - CRCW020116R2FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2 OHM 1/20W 1% 0201 SMD
CRCW020116R2FNED
RES 16.2 OHM 1/20W 1% 0201 SMD CRCW020116R2FNED
RES 16.2ohm 1/20W 1% 0201 SMD

RES 16.2ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020116R2FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020116R2FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020116R2FNEDTR-ND
16.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

16.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020116R2FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020116R2FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020116R2FNEDDKR-ND
16.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

16.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020116R2FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020116R2FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020116R2FNEDCT-ND
16.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

16.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 16.2 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8295 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 16.2 Ohm, 50 Mw, 1%; Resistance Vishay
84W8295
Thick Film Resistor, 16.2 Ohm, 50 Mw, 1%; Resistance Vishay 84W8295
THICK FILM RESISTOR, 16.2 OHM, 50 mW, 1%; Resistance:16.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 16.2 OHM, 50 mW, 1%; Resistance:16.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 16R2, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3329 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16R2, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3329
Res, Thick Film, 16R2, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3329
RES, THICK FILM, 16R2, 1%, 0.05W, 0201, REEL; Resistance:16.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 16R2, 1%, 0.05W, 0201, REEL; Resistance:16.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW020116R2FNED 541-CRCW020116R2FNEDTR-ND 84W8295 72W3329
Product Name RES 16.2 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Thick Film Resistor, 16.2 Ohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 16R2, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 16.2 ohms 16.2 ohms 16.2 ohms 16.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details