0201,165,1%,TR,RoHS Compliant
165 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
165 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
165 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
THICK FILM RESISTOR, 165 OHM, 50 mW, 1%; Resistance:165ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes
RES, THICK FILM, 165R, 1%, 0.05W, 0201, REEL; Resistance:165ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW0201165RFNED | 541-CRCW0201165RFNEDTR-ND | 84W8303 | 72W3337 |
| Product Name | 0201,165,1%,TR,RoHS Compliant | Chip Resistor - Surface Mount | Thick Film Resistor, 165 Ohm, 50 Mw, 1%; Resistance Vishay | Res, Thick Film, 165R, 1%, 0.05W, 0201, Reel; Resistance Vishay |
| Mounting / Packaging | 0201 | 0201; 0201 | 0201; 0201 [0603 Metric] | 0201; 0201 [0603 Metric] |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | General Use |