Vishay Precision Group Chip Resistor - Surface Mount CRCW0201165KFKED

Description
RES SMD 165K OHM 1% 1/20W 0201
Request a Quote Datasheet
Description
RES SMD 165K OHM 1% 1/20W 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0201165KFKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201165KFKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201165KFKEDCT-ND
RES SMD 165K OHM 1% 1/20W 0201

RES SMD 165K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201165KFKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201165KFKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201165KFKEDDKR-ND
RES SMD 165K OHM 1% 1/20W 0201

RES SMD 165K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201165KFKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201165KFKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201165KFKEDTR-ND
165 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

165 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 165K OHM 1/20W 1% 0201 SMD - CRCW0201165KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165K OHM 1/20W 1% 0201 SMD
CRCW0201165KFKED
RES 165K OHM 1/20W 1% 0201 SMD CRCW0201165KFKED
RES 165Kohm 1/20W 1% 0201 SMD

RES 165Kohm 1/20W 1% 0201 SMD

Supplier's Site
Crcw0201 100 165K 1% Et7 E3 Rohs Compliant Vishay - 74P0707 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 100 165K 1% Et7 E3 Rohs Compliant Vishay
74P0707
Crcw0201 100 165K 1% Et7 E3 Rohs Compliant Vishay 74P0707
CRCW0201 100 165K 1% ET7 e3 RoHS Compliant: Yes

CRCW0201 100 165K 1% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0201165KFKEDCT-ND CRCW0201165KFKED 74P0707
Product Name Chip Resistor - Surface Mount RES 165K OHM 1/20W 1% 0201 SMD Crcw0201 100 165K 1% Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176088-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD8203FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details