Vishay Precision Group RES 160 OHM 1/20W 1% 0201 SMD CRCW0201160RFNED

Description
RES 160ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 160ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 160 OHM 1/20W 1% 0201 SMD - CRCW0201160RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160 OHM 1/20W 1% 0201 SMD
CRCW0201160RFNED
RES 160 OHM 1/20W 1% 0201 SMD CRCW0201160RFNED
RES 160ohm 1/20W 1% 0201 SMD

RES 160ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201160RFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201160RFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201160RFNEDTR-ND
160 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

160 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201160RFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201160RFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201160RFNEDDKR-ND
160 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

160 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201160RFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201160RFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201160RFNEDCT-ND
160 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

160 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0201160RFNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201160RFNED
Resistors - Chip Resistor - Surface Mount CRCW0201160RFNED
RES SMD 160 OHM 1% 1/20W 0201

RES SMD 160 OHM 1% 1/20W 0201

Supplier's Site
Thick Film Resistor, 160 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8299 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 160 Ohm, 50 Mw, 1%; Resistance Vishay
84W8299
Thick Film Resistor, 160 Ohm, 50 Mw, 1%; Resistance Vishay 84W8299
THICK FILM RESISTOR, 160 OHM, 50 mW, 1%; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 160 OHM, 50 mW, 1%; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 160R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3333 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 160R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3333
Res, Thick Film, 160R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3333
RES, THICK FILM, 160R, 1%, 0.05W, 0201, REEL; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 160R, 1%, 0.05W, 0201, REEL; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0201160RFNED 541-CRCW0201160RFNEDTR-ND CRCW0201160RFNED 84W8299 72W3333
Product Name RES 160 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 160 Ohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 160R, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 160 ohms 160 ohms 160 ohms 160 ohms 160 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers