Vishay Intertechnology, Inc. RES 160K OHM 1/20W 1% 0201 SMD CRCW0201160KFKED

Description
RES 160Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 160Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 160K OHM 1/20W 1% 0201 SMD - CRCW0201160KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160K OHM 1/20W 1% 0201 SMD
CRCW0201160KFKED
RES 160K OHM 1/20W 1% 0201 SMD CRCW0201160KFKED
RES 160Kohm 1/20W 1% 0201 SMD

RES 160Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201160KFKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201160KFKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201160KFKEDTR-ND
160 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

160 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201160KFKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201160KFKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201160KFKEDCT-ND
RES SMD 160K OHM 1% 1/20W 0201

RES SMD 160K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201160KFKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201160KFKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201160KFKEDDKR-ND
RES SMD 160K OHM 1% 1/20W 0201

RES SMD 160K OHM 1% 1/20W 0201

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0201160KFKED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201160KFKED
Resistors - Chip Resistor - Surface Mount CRCW0201160KFKED
RES SMD 160K OHM 1% 1/20W 0201

RES SMD 160K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRCW0201160KFKED 541-CRCW0201160KFKEDTR-ND CRCW0201160KFKED
Product Name RES 160K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0603; 0201 (0603 Metric)
Resistance Range 160000 ohms 160000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers