Vishay Precision Group Chip Resistor - Surface Mount CRCW020115R8FNED

Description
15.8 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
15.8 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW020115R8FNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW020115R8FNED-ND
Chip Resistor - Surface Mount CRCW020115R8FNED-ND
15.8 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

15.8 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/20watt 15.8ohms 1% 200ppm - CRCW020115R8FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 15.8ohms 1% 200ppm
CRCW020115R8FNED
Thick Film Resistors - SMD 1/20watt 15.8ohms 1% 200ppm CRCW020115R8FNED
Thick Film Resistors - SMD 1/20watt 15.8ohms 1% 200ppm

Thick Film Resistors - SMD 1/20watt 15.8ohms 1% 200ppm

Supplier's Site
Thick Film Resistor, 15.8 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8284 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 15.8 Ohm, 50 Mw, 1%; Resistance Vishay
84W8284
Thick Film Resistor, 15.8 Ohm, 50 Mw, 1%; Resistance Vishay 84W8284
THICK FILM RESISTOR, 15.8 OHM, 50 mW, 1%; Resistance:15.8ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 15.8 OHM, 50 mW, 1%; Resistance:15.8ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 15R8, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3317 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15R8, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3317
Res, Thick Film, 15R8, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3317
RES, THICK FILM, 15R8, 1%, 0.05W, 0201, REEL; Resistance:15.8ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 15R8, 1%, 0.05W, 0201, REEL; Resistance:15.8ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW020115R8FNED-ND CRCW020115R8FNED 84W8284 72W3317
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/20watt 15.8ohms 1% 200ppm Thick Film Resistor, 15.8 Ohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 15R8, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 15.8 ohms 15.8 ohms 15.8 ohms 15.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details