Vishay Precision Group RES 15.4 OHM 1/20W 1% 0201 SMD CRCW020115R4FNED

Description
RES 15.4ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 15.4ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.4 OHM 1/20W 1% 0201 SMD - CRCW020115R4FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4 OHM 1/20W 1% 0201 SMD
CRCW020115R4FNED
RES 15.4 OHM 1/20W 1% 0201 SMD CRCW020115R4FNED
RES 15.4ohm 1/20W 1% 0201 SMD

RES 15.4ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW020115R4FNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW020115R4FNED-ND
Chip Resistor - Surface Mount CRCW020115R4FNED-ND
15.4 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

15.4 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 15.4 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8283 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 15.4 Ohm, 50 Mw, 1%; Resistance Vishay
84W8283
Thick Film Resistor, 15.4 Ohm, 50 Mw, 1%; Resistance Vishay 84W8283
THICK FILM RESISTOR, 15.4 OHM, 50 mW, 1%; Resistance:15.4ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 15.4 OHM, 50 mW, 1%; Resistance:15.4ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 15R4, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3316 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15R4, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3316
Res, Thick Film, 15R4, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3316
RES, THICK FILM, 15R4, 1%, 0.05W, 0201, REEL; Resistance:15.4ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 15R4, 1%, 0.05W, 0201, REEL; Resistance:15.4ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW020115R4FNED CRCW020115R4FNED-ND 84W8283 72W3316
Product Name RES 15.4 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Thick Film Resistor, 15.4 Ohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 15R4, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 15.4 ohms 15.4 ohms 15.4 ohms 15.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 3-2176068-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details