15 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
15 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
15 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Thick Film Resistors - SMD 1/20watt 15ohms 1% 200ppm
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 15 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes
RES, THICK FILM, 15R, 1%, 0.05W, 0201, REEL; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes
THICK FILM RESISTOR, 15 OHM, 50 mW, 1%; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-CRCW020115R0FNEDTR-ND | CRCW020115R0FNED | 26W8455 | 12P8572 | 84W8282 |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/20watt 15ohms 1% 200ppm | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 15 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay | Res, Thick Film, 15R, 1%, 0.05W, 0201, Reel; Resistance Vishay | Thick Film Resistor, 15 Ohm, 50 Mw, 1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0201; 0201 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | 0201; 0201 [0603 Metric] | 0201; 0201 [0603 Metric] |
| Resistance Range | 15 ohms | 15 ohms | 15 ohms | 15 ohms |