Vishay Intertechnology, Inc. RES 140 OHM 1/20W 1% 0201 SMD CRCW0201140RFKED

Description
RES 140ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 140ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 140 OHM 1/20W 1% 0201 SMD - CRCW0201140RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140 OHM 1/20W 1% 0201 SMD
CRCW0201140RFKED
RES 140 OHM 1/20W 1% 0201 SMD CRCW0201140RFKED
RES 140ohm 1/20W 1% 0201 SMD

RES 140ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201140RFKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201140RFKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201140RFKEDCT-ND
RES SMD 140 OHM 1% 1/20W 0201

RES SMD 140 OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201140RFKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201140RFKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201140RFKEDDKR-ND
RES SMD 140 OHM 1% 1/20W 0201

RES SMD 140 OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201140RFKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201140RFKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201140RFKEDTR-ND
140 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

140 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0201140RFKED 541-CRCW0201140RFKEDCT-ND
Product Name RES 140 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201
Resistance Range 140 ohms 140 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614891-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details