Vishay Intertechnology, Inc. RES 13 OHM 1/20W 5% 0201 SMD CRCW020113R0JNED

Description
RES 13ohm 1/20W 5% 0201 SMD
Request a Quote Datasheet
Description
RES 13ohm 1/20W 5% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13 OHM 1/20W 5% 0201 SMD - CRCW020113R0JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13 OHM 1/20W 5% 0201 SMD
CRCW020113R0JNED
RES 13 OHM 1/20W 5% 0201 SMD CRCW020113R0JNED
RES 13ohm 1/20W 5% 0201 SMD

RES 13ohm 1/20W 5% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW020113R0JNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW020113R0JNED-ND
Chip Resistor - Surface Mount CRCW020113R0JNED-ND
13 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

13 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Crcw0201 200 13R 5% Et7 E3 Rohs Compliant Vishay - 48P7308 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 200 13R 5% Et7 E3 Rohs Compliant Vishay
48P7308
Crcw0201 200 13R 5% Et7 E3 Rohs Compliant Vishay 48P7308
CRCW0201 200 13R 5% ET7 e3 RoHS Compliant: Yes

CRCW0201 200 13R 5% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW020113R0JNED CRCW020113R0JNED-ND 48P7308
Product Name RES 13 OHM 1/20W 5% 0201 SMD Chip Resistor - Surface Mount Crcw0201 200 13R 5% Et7 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201
Resistance Range 13 ohms 13 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers