Vishay Precision Group RES 12.7 OHM 1/20W 1% 0201 SMD CRCW020112R7FNED

Description
RES 12.7ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 12.7ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.7 OHM 1/20W 1% 0201 SMD - CRCW020112R7FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7 OHM 1/20W 1% 0201 SMD
CRCW020112R7FNED
RES 12.7 OHM 1/20W 1% 0201 SMD CRCW020112R7FNED
RES 12.7ohm 1/20W 1% 0201 SMD

RES 12.7ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW020112R7FNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW020112R7FNED-ND
Chip Resistor - Surface Mount CRCW020112R7FNED-ND
12.7 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

12.7 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 12.7 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8249 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 12.7 Ohm, 50 Mw, 1%; Resistance Vishay
84W8249
Thick Film Resistor, 12.7 Ohm, 50 Mw, 1%; Resistance Vishay 84W8249
THICK FILM RESISTOR, 12.7 OHM, 50 mW, 1%; Resistance:12.7ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 12.7 OHM, 50 mW, 1%; Resistance:12.7ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 12R7, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3281 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12R7, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3281
Res, Thick Film, 12R7, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3281
RES, THICK FILM, 12R7, 1%, 0.05W, 0201, REEL; Resistance:12.7ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 12R7, 1%, 0.05W, 0201, REEL; Resistance:12.7ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW020112R7FNED CRCW020112R7FNED-ND 84W8249 72W3281
Product Name RES 12.7 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Thick Film Resistor, 12.7 Ohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 12R7, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 12.7 ohms 12.7 ohms 12.7 ohms 12.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details