Vishay Precision Group Chip Resistor - Surface Mount CRCW020112R1FNED

Description
12.1 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
12.1 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW020112R1FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020112R1FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020112R1FNEDTR-ND
12.1 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

12.1 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020112R1FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020112R1FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020112R1FNEDCT-ND
12.1 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

12.1 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020112R1FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020112R1FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020112R1FNEDDKR-ND
12.1 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

12.1 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 12.1 OHM 1/20W 1% 0201 SMD - CRCW020112R1FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1 OHM 1/20W 1% 0201 SMD
CRCW020112R1FNED
RES 12.1 OHM 1/20W 1% 0201 SMD CRCW020112R1FNED
RES 12.1ohm 1/20W 1% 0201 SMD

RES 12.1ohm 1/20W 1% 0201 SMD

Supplier's Site
Res, Thick Film, 12R1, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3279 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12R1, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3279
Res, Thick Film, 12R1, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3279
RES, THICK FILM, 12R1, 1%, 0.05W, 0201, REEL; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 12R1, 1%, 0.05W, 0201, REEL; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 12.1 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8247 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 12.1 Ohm, 50 Mw, 1%; Resistance Vishay
84W8247
Thick Film Resistor, 12.1 Ohm, 50 Mw, 1%; Resistance Vishay 84W8247
THICK FILM RESISTOR, 12.1 OHM, 50 mW, 1%; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 12.1 OHM, 50 mW, 1%; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW020112R1FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW020112R1FNED
Resistors - Chip Resistor - Surface Mount CRCW020112R1FNED
RES SMD 12.1 OHM 1% 1/20W 0201

RES SMD 12.1 OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-CRCW020112R1FNEDTR-ND CRCW020112R1FNED 72W3279 84W8247 CRCW020112R1FNED
Product Name Chip Resistor - Surface Mount RES 12.1 OHM 1/20W 1% 0201 SMD Res, Thick Film, 12R1, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 12.1 Ohm, 50 Mw, 1%; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 12.1 ohms 12.1 ohms 12.1 ohms 12.1 ohms 12.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2573293 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 390 ohms
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers