Vishay Precision Group RES 12.0 OHM 1/20W 1% 0201 SMD CRCW020112R0FNED

Description
RES 12.0ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 12.0ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.0 OHM 1/20W 1% 0201 SMD - CRCW020112R0FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.0 OHM 1/20W 1% 0201 SMD
CRCW020112R0FNED
RES 12.0 OHM 1/20W 1% 0201 SMD CRCW020112R0FNED
RES 12.0ohm 1/20W 1% 0201 SMD

RES 12.0ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020112R0FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020112R0FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020112R0FNEDTR-ND
12 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

12 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020112R0FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020112R0FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020112R0FNEDCT-ND
12 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

12 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020112R0FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020112R0FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020112R0FNEDDKR-ND
12 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

12 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 12 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8246 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 12 Ohm, 50 Mw, 1%; Resistance Vishay
84W8246
Thick Film Resistor, 12 Ohm, 50 Mw, 1%; Resistance Vishay 84W8246
THICK FILM RESISTOR, 12 OHM, 50 mW, 1%; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 12 OHM, 50 mW, 1%; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 12R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3278 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3278
Res, Thick Film, 12R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3278
RES, THICK FILM, 12R, 1%, 0.05W, 0201, REEL; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 12R, 1%, 0.05W, 0201, REEL; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW020112R0FNED 541-CRCW020112R0FNEDTR-ND 84W8246 72W3278
Product Name RES 12.0 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Thick Film Resistor, 12 Ohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 12R, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 12 ohms 12 ohms 12 ohms 12 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details