Vishay Intertechnology, Inc. RES 12.7K OHM 1/20W 1% 0201 SMD CRCW020112K7FKED

Description
RES 12.7Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 12.7Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.7K OHM 1/20W 1% 0201 SMD - CRCW020112K7FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7K OHM 1/20W 1% 0201 SMD
CRCW020112K7FKED
RES 12.7K OHM 1/20W 1% 0201 SMD CRCW020112K7FKED
RES 12.7Kohm 1/20W 1% 0201 SMD

RES 12.7Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-12.7KAABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.7KAABCT-ND
Chip Resistor - Surface Mount 541-12.7KAABCT-ND
12.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

12.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.7KAABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.7KAABTR-ND
Chip Resistor - Surface Mount 541-12.7KAABTR-ND
12.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

12.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.7KAABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.7KAABDKR-ND
Chip Resistor - Surface Mount 541-12.7KAABDKR-ND
12.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

12.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res Thick Film 0201 12.7K Ohm 1% 1/20W ±100ppm/°C Molded SMD SMD Paper T/R - 873-CRCW020112K7FKED - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0201 12.7K Ohm 1% 1/20W ±100ppm/°C Molded SMD SMD Paper T/R
873-CRCW020112K7FKED
Res Thick Film 0201 12.7K Ohm 1% 1/20W ±100ppm/°C Molded SMD SMD Paper T/R 873-CRCW020112K7FKED
Res Thick Film 0201 12.7K Ohm 1% 1/20W ±100ppm/°C Molded SMD SMD Paper T/R

Res Thick Film 0201 12.7K Ohm 1% 1/20W ±100ppm/°C Molded SMD SMD Paper T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW020112K7FKED 541-12.7KAABCT-ND 873-CRCW020112K7FKED
Product Name RES 12.7K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res Thick Film 0201 12.7K Ohm 1% 1/20W ±100ppm/°C Molded SMD SMD Paper T/R
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 12700 ohms 12700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1543FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 2573189 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180 ohms
View Details