Vishay Precision Group Chip Resistor - Surface Mount CRCW020112K4FNED

Description
12.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
12.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW020112K4FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020112K4FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020112K4FNEDTR-ND
12.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

12.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020112K4FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020112K4FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020112K4FNEDCT-ND
12.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

12.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020112K4FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020112K4FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020112K4FNEDDKR-ND
12.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

12.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 12.4K OHM 1/20W 1% 0201 SMD - CRCW020112K4FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4K OHM 1/20W 1% 0201 SMD
CRCW020112K4FNED
RES 12.4K OHM 1/20W 1% 0201 SMD CRCW020112K4FNED
RES 12.4Kohm 1/20W 1% 0201 SMD

RES 12.4Kohm 1/20W 1% 0201 SMD

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12.4 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8414 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12.4 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8414
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12.4 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8414
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 12.4 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 12.4 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 12K4, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3276 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K4, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3276
Res, Thick Film, 12K4, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3276
RES, THICK FILM, 12K4, 1%, 0.05W, 0201, REEL; Resistance:12.4kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 12K4, 1%, 0.05W, 0201, REEL; Resistance:12.4kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW020112K4FNEDTR-ND CRCW020112K4FNED 26W8414 72W3276
Product Name Chip Resistor - Surface Mount RES 12.4K OHM 1/20W 1% 0201 SMD Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12.4 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Res, Thick Film, 12K4, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C621J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details