Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW020112K4FKED

Description
RES SMD 12.4K OHM 1% 1/20W 0201
Request a Quote Datasheet
Description
RES SMD 12.4K OHM 1% 1/20W 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW020112K4FKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020112K4FKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020112K4FKEDDKR-ND
RES SMD 12.4K OHM 1% 1/20W 0201

RES SMD 12.4K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020112K4FKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020112K4FKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020112K4FKEDTR-ND
12.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

12.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020112K4FKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020112K4FKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020112K4FKEDCT-ND
RES SMD 12.4K OHM 1% 1/20W 0201

RES SMD 12.4K OHM 1% 1/20W 0201

Buy Now Datasheet
RES 12.4K OHM 1/20W 1% 0201 SMD - CRCW020112K4FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4K OHM 1/20W 1% 0201 SMD
CRCW020112K4FKED
RES 12.4K OHM 1/20W 1% 0201 SMD CRCW020112K4FKED
RES 12.4Kohm 1/20W 1% 0201 SMD

RES 12.4Kohm 1/20W 1% 0201 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW020112K4FKED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW020112K4FKED
Resistors - Chip Resistor - Surface Mount CRCW020112K4FKED
RES SMD 12.4K OHM 1% 1/20W 0201

RES SMD 12.4K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 541-CRCW020112K4FKEDDKR-ND CRCW020112K4FKED CRCW020112K4FKED
Product Name Chip Resistor - Surface Mount RES 12.4K OHM 1/20W 1% 0201 SMD Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0603; 0201 (0603 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details