Vishay Intertechnology, Inc. RES 12K OHM 1/20W 5% 0201 SMD CRCW020112K0JNED

Description
RES 12Kohm 1/20W 5% 0201 SMD
Request a Quote Datasheet
Description
RES 12Kohm 1/20W 5% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12K OHM 1/20W 5% 0201 SMD - CRCW020112K0JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12K OHM 1/20W 5% 0201 SMD
CRCW020112K0JNED
RES 12K OHM 1/20W 5% 0201 SMD CRCW020112K0JNED
RES 12Kohm 1/20W 5% 0201 SMD

RES 12Kohm 1/20W 5% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020112K0JNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020112K0JNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020112K0JNEDTR-ND
12 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

12 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020112K0JNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020112K0JNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020112K0JNEDCT-ND
12 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

12 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW020112K0JNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW020112K0JNED
Chip Resistor - Surface Mount CRCW020112K0JNED
RES SMD 12K OHM 5% 1/20W 0201

RES SMD 12K OHM 5% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW020112K0JNED 541-CRCW020112K0JNEDTR-ND CRCW020112K0JNED
Product Name RES 12K OHM 1/20W 5% 0201 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201
Resistance Range 12000 ohms 12000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2-2176770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2000 ohms
View Details
2 suppliers