Vishay Precision Group Chip Resistor - Surface Mount CRCW0201120RJNED

Description
120 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
120 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0201120RJNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201120RJNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201120RJNEDTR-ND
120 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

120 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201120RJNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201120RJNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201120RJNEDCT-ND
120 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

120 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201120RJNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201120RJNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201120RJNEDDKR-ND
120 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

120 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistors 1/20watts 120ohms 5% 200ppm - CRCW0201120RJNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors 1/20watts 120ohms 5% 200ppm
CRCW0201120RJNED
Thick Film Resistors 1/20watts 120ohms 5% 200ppm CRCW0201120RJNED
Thick Film Resistors 1/20watts 120ohms 5% 200ppm

Thick Film Resistors 1/20watts 120ohms 5% 200ppm

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0201120RJNED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0201120RJNED
Resistors - Chip Resistor - Surface Mount CRCW0201120RJNED
RES SMD 120 OHM 5% 1/20W 0201

RES SMD 120 OHM 5% 1/20W 0201

Supplier's Site
Crcw0201 200 120R 5% Et7 E3 Rohs Compliant Vishay - 48P7306 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 200 120R 5% Et7 E3 Rohs Compliant Vishay
48P7306
Crcw0201 200 120R 5% Et7 E3 Rohs Compliant Vishay 48P7306
CRCW0201 200 120R 5% ET7 e3 RoHS Compliant: Yes

CRCW0201 200 120R 5% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW0201120RJNEDTR-ND CRCW0201120RJNED CRCW0201120RJNED 48P7306
Product Name Chip Resistor - Surface Mount Thick Film Resistors 1/20watts 120ohms 5% 200ppm Resistors - Chip Resistor - Surface Mount Crcw0201 200 120R 5% Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0603; 0201 (0603 Metric) 0201
Resistance Range 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers
Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details