Vishay Precision Group RES 120K OHM 1/20W 1% 0201 SMD CRCW0201120KFKED

Description
RES 120Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 120Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120K OHM 1/20W 1% 0201 SMD - CRCW0201120KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120K OHM 1/20W 1% 0201 SMD
CRCW0201120KFKED
RES 120K OHM 1/20W 1% 0201 SMD CRCW0201120KFKED
RES 120Kohm 1/20W 1% 0201 SMD

RES 120Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-120KAABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-120KAABDKR-ND
Chip Resistor - Surface Mount 541-120KAABDKR-ND
120 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

120 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-120KAABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-120KAABTR-ND
Chip Resistor - Surface Mount 541-120KAABTR-ND
120 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

120 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-120KAABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-120KAABCT-ND
Chip Resistor - Surface Mount 541-120KAABCT-ND
120 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

120 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Crcw0201 100 120K 1% Et7 E3 Vishay - 37AH9333 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 100 120K 1% Et7 E3 Vishay
37AH9333
Crcw0201 100 120K 1% Et7 E3 Vishay 37AH9333
CRCW0201 100 120K 1% ET7 E3

CRCW0201 100 120K 1% ET7 E3

Supplier's Site
Res, 120K, 1%, 0.05W, Thick Film, 0201 Rohs Compliant Vishay - 33AK2920 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 1%, 0.05W, Thick Film, 0201 Rohs Compliant Vishay
33AK2920
Res, 120K, 1%, 0.05W, Thick Film, 0201 Rohs Compliant Vishay 33AK2920
RES, 120K, 1%, 0.05W, THICK FILM, 0201 ROHS COMPLIANT: YES

RES, 120K, 1%, 0.05W, THICK FILM, 0201 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0201120KFKED 541-120KAABDKR-ND 37AH9333 33AK2920
Product Name RES 120K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Crcw0201 100 120K 1% Et7 E3 Vishay Res, 120K, 1%, 0.05W, Thick Film, 0201 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201 0201
Resistance Range 120000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data