Vishay Intertechnology, Inc. RES 11.8 OHM 1/20W 1% 0201 SMD CRCW020111R8FNED

Description
RES 11.8ohm 1/20W 1% 0201 SMD
Request a Quote
Description
RES 11.8ohm 1/20W 1% 0201 SMD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Thick Film Resistor from Vishay, with a resistance value of 11.8 Ohm and a power rating of 50 mW, is designed for general-purpose applications. It features a tolerance of ±1% and is housed in a compact 0201 (0603 metric) package. The resistor is suitable for both lead-free and lead-containing soldering processes due to its pure tin solder contacts on a nickel barrier layer. It operates effectively within a voltage rating of 30V and has an operating temperature range of -55°C to +155°C. The resistor's insulation resistance exceeds 10^9 ohms, ensuring reliable performance in various applications. This product is compliant with RoHS standards, making it a suitable choice for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Thick Film Resistor from Vishay, with a resistance value of 11.8 Ohm and a power rating of 50 mW, is designed for general-purpose applications. It features a tolerance of ±1% and is housed in a compact 0201 (0603 metric) package. The resistor is suitable for both lead-free and lead-containing soldering processes due to its pure tin solder contacts on a nickel barrier layer. It operates effectively within a voltage rating of 30V and has an operating temperature range of -55°C to +155°C. The resistor's insulation resistance exceeds 10^9 ohms, ensuring reliable performance in various applications. This product is compliant with RoHS standards, making it a suitable choice for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
RES 11.8 OHM 1/20W 1% 0201 SMD - CRCW020111R8FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8 OHM 1/20W 1% 0201 SMD
CRCW020111R8FNED
RES 11.8 OHM 1/20W 1% 0201 SMD CRCW020111R8FNED
RES 11.8ohm 1/20W 1% 0201 SMD

RES 11.8ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW020111R8FNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW020111R8FNED-ND
Chip Resistor - Surface Mount CRCW020111R8FNED-ND
11.8 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

11.8 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 11R8, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3265 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 11R8, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3265
Res, Thick Film, 11R8, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3265
RES, THICK FILM, 11R8, 1%, 0.05W, 0201, REEL; Resistance:11.8ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 11R8, 1%, 0.05W, 0201, REEL; Resistance:11.8ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 11.8 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8233 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 11.8 Ohm, 50 Mw, 1%; Resistance Vishay
84W8233
Thick Film Resistor, 11.8 Ohm, 50 Mw, 1%; Resistance Vishay 84W8233
THICK FILM RESISTOR, 11.8 OHM, 50 mW, 1%; Resistance:11.8ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 11.8 OHM, 50 mW, 1%; Resistance:11.8ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW020111R8FNED CRCW020111R8FNED-ND 72W3265 84W8233
Product Name RES 11.8 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 11R8, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 11.8 Ohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 11.8 ohms 11.8 ohms 11.8 ohms 11.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 931 ohms
View Details
4 suppliers
Chassis Mount Resistors - 1311313 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers