Vishay Precision Group RES 11.5K OHM 1/20W 1% 0201 SMD CRCW020111K5FNED

Description
RES 11.5Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 11.5Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.5K OHM 1/20W 1% 0201 SMD - CRCW020111K5FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5K OHM 1/20W 1% 0201 SMD
CRCW020111K5FNED
RES 11.5K OHM 1/20W 1% 0201 SMD CRCW020111K5FNED
RES 11.5Kohm 1/20W 1% 0201 SMD

RES 11.5Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020111K5FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020111K5FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020111K5FNEDTR-ND
11.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

11.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020111K5FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020111K5FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020111K5FNEDDKR-ND
11.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

11.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020111K5FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020111K5FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020111K5FNEDCT-ND
11.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

11.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW020111K5FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW020111K5FNED
Resistors - Chip Resistor - Surface Mount CRCW020111K5FNED
RES SMD 11.5K OHM 1% 1/20W 0201

RES SMD 11.5K OHM 1% 1/20W 0201

Supplier's Site
Thick Film Resistor, 11.5 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8228 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 11.5 Kohm, 50 Mw, 1%; Resistance Vishay
84W8228
Thick Film Resistor, 11.5 Kohm, 50 Mw, 1%; Resistance Vishay 84W8228
THICK FILM RESISTOR, 11.5 KOHM, 50 mW, 1%; Resistance:11.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 11.5 KOHM, 50 mW, 1%; Resistance:11.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 11K5, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3260 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 11K5, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3260
Res, Thick Film, 11K5, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3260
RES, THICK FILM, 11K5, 1%, 0.05W, 0201, REEL; Resistance:11.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 11K5, 1%, 0.05W, 0201, REEL; Resistance:11.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW020111K5FNED 541-CRCW020111K5FNEDTR-ND CRCW020111K5FNED 84W8228
Product Name RES 11.5K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 11.5 Kohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Resistance Range 11500 ohms 11500 ohms 11500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614908-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 2573193 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 24000 ohms
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1153FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details