Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW020111K0FKED

Description
11 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
11 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-11.0KAABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-11.0KAABCT-ND
Chip Resistor - Surface Mount 541-11.0KAABCT-ND
11 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

11 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-11.0KAABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-11.0KAABTR-ND
Chip Resistor - Surface Mount 541-11.0KAABTR-ND
11 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

11 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-11.0KAABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-11.0KAABDKR-ND
Chip Resistor - Surface Mount 541-11.0KAABDKR-ND
11 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

11 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 11.0K OHM 1/20W 1% 0201 SMD - CRCW020111K0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.0K OHM 1/20W 1% 0201 SMD
CRCW020111K0FKED
RES 11.0K OHM 1/20W 1% 0201 SMD CRCW020111K0FKED
RES 11.0Kohm 1/20W 1% 0201 SMD

RES 11.0Kohm 1/20W 1% 0201 SMD

Supplier's Site
Res, 11Kohm, 1%, 0.05W, Thick Film, 0201 Rohs Compliant Vishay - 33AK2919 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11Kohm, 1%, 0.05W, Thick Film, 0201 Rohs Compliant Vishay
33AK2919
Res, 11Kohm, 1%, 0.05W, Thick Film, 0201 Rohs Compliant Vishay 33AK2919
RES, 11KOHM, 1%, 0.05W, THICK FILM, 0201 ROHS COMPLIANT: YES

RES, 11KOHM, 1%, 0.05W, THICK FILM, 0201 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-11.0KAABCT-ND CRCW020111K0FKED 33AK2919
Product Name Chip Resistor - Surface Mount RES 11.0K OHM 1/20W 1% 0201 SMD Res, 11Kohm, 1%, 0.05W, Thick Film, 0201 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2573127 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 12 ohms
View Details