Vishay Precision Group Chip Resistor - Surface Mount CRCW0201118KFNED

Description
118 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
118 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0201118KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201118KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201118KFNEDTR-ND
118 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

118 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201118KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201118KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201118KFNEDDKR-ND
118 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

118 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201118KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201118KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201118KFNEDCT-ND
118 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

118 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 118K OHM 1/20W 1% 0201 SMD - CRCW0201118KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 118K OHM 1/20W 1% 0201 SMD
CRCW0201118KFNED
RES 118K OHM 1/20W 1% 0201 SMD CRCW0201118KFNED
RES 118Kohm 1/20W 1% 0201 SMD

RES 118Kohm 1/20W 1% 0201 SMD

Supplier's Site
Res, Thick Film, 118K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3272 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 118K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3272
Res, Thick Film, 118K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3272
RES, THICK FILM, 118K, 1%, 0.05W, 0201, REEL; Resistance:118kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 118K, 1%, 0.05W, 0201, REEL; Resistance:118kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 118 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8410 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 118 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8410
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 118 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8410
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 118 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 118 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW0201118KFNEDTR-ND CRCW0201118KFNED 72W3272 26W8410
Product Name Chip Resistor - Surface Mount RES 118K OHM 1/20W 1% 0201 SMD Res, Thick Film, 118K, 1%, 0.05W, 0201, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 118 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details