Vishay Precision Group RES 115K OHM 1/20W 1% 0201 SMD CRCW0201115KFNED

Description
RES 115Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 115Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 115K OHM 1/20W 1% 0201 SMD - CRCW0201115KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 115K OHM 1/20W 1% 0201 SMD
CRCW0201115KFNED
RES 115K OHM 1/20W 1% 0201 SMD CRCW0201115KFNED
RES 115Kohm 1/20W 1% 0201 SMD

RES 115Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201115KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201115KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201115KFNEDTR-ND
115 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

115 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201115KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201115KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201115KFNEDCT-ND
115 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

115 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201115KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201115KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201115KFNEDDKR-ND
115 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

115 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0201115KFNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0201115KFNED
Chip Resistor - Surface Mount CRCW0201115KFNED
RES SMD 115K OHM 1% 1/20W 0201

RES SMD 115K OHM 1% 1/20W 0201

Supplier's Site Datasheet
Thick Film Resistor, 115 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8238 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 115 Kohm, 50 Mw, 1%; Resistance Vishay
84W8238
Thick Film Resistor, 115 Kohm, 50 Mw, 1%; Resistance Vishay 84W8238
THICK FILM RESISTOR, 115 KOHM, 50 mW, 1%; Resistance:115kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 115 KOHM, 50 mW, 1%; Resistance:115kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 115K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3270 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 115K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3270
Res, Thick Film, 115K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3270
RES, THICK FILM, 115K, 1%, 0.05W, 0201, REEL; Resistance:115kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 115K, 1%, 0.05W, 0201, REEL; Resistance:115kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW0201115KFNED 541-CRCW0201115KFNEDTR-ND CRCW0201115KFNED 84W8238 72W3270
Product Name RES 115K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thick Film Resistor, 115 Kohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 115K, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 115000 ohms 115000 ohms 115000 ohms 115000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-2176090-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 174000 ohms
View Details
3 suppliers