Vishay Intertechnology, Inc. RES 110 OHM 1/20W 5% 0201 SMD CRCW0201110RJNED

Description
RES 110ohm 1/20W 5% 0201 SMD
Request a Quote Datasheet
Description
RES 110ohm 1/20W 5% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 1/20W 5% 0201 SMD - CRCW0201110RJNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1/20W 5% 0201 SMD
CRCW0201110RJNED
RES 110 OHM 1/20W 5% 0201 SMD CRCW0201110RJNED
RES 110ohm 1/20W 5% 0201 SMD

RES 110ohm 1/20W 5% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0201110RJNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0201110RJNED-ND
Chip Resistor - Surface Mount CRCW0201110RJNED-ND
110 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

110 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Crcw0201 200 110R 5% Et7 E3 Rohs Compliant Vishay - 48P7302 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 200 110R 5% Et7 E3 Rohs Compliant Vishay
48P7302
Crcw0201 200 110R 5% Et7 E3 Rohs Compliant Vishay 48P7302
CRCW0201 200 110R 5% ET7 e3 RoHS Compliant: Yes

CRCW0201 200 110R 5% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0201110RJNED CRCW0201110RJNED-ND 48P7302
Product Name RES 110 OHM 1/20W 5% 0201 SMD Chip Resistor - Surface Mount Crcw0201 200 110R 5% Et7 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201
Resistance Range 110 ohms 110 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details