Vishay Precision Group RES 110K OHM 1/20W 1% 0201 SMD CRCW0201110KFNED

Description
RES 110Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 110Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110K OHM 1/20W 1% 0201 SMD - CRCW0201110KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110K OHM 1/20W 1% 0201 SMD
CRCW0201110KFNED
RES 110K OHM 1/20W 1% 0201 SMD CRCW0201110KFNED
RES 110Kohm 1/20W 1% 0201 SMD

RES 110Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201110KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201110KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201110KFNEDTR-ND
110 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

110 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201110KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201110KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201110KFNEDCT-ND
110 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

110 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201110KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201110KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201110KFNEDDKR-ND
110 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

110 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 110K, 1%, 0.05W, 0201; Resistance Vishay - 84W8234 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 110K, 1%, 0.05W, 0201; Resistance Vishay
84W8234
Res, Thick Film, 110K, 1%, 0.05W, 0201; Resistance Vishay 84W8234
RES, THICK FILM, 110K, 1%, 0.05W, 0201; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 110K, 1%, 0.05W, 0201; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 110K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3266 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 110K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3266
Res, Thick Film, 110K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3266
RES, THICK FILM, 110K, 1%, 0.05W, 0201, REEL; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 110K, 1%, 0.05W, 0201, REEL; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0201110KFNED 541-CRCW0201110KFNEDTR-ND 84W8234 72W3266
Product Name RES 110K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 110K, 1%, 0.05W, 0201; Resistance Vishay Res, Thick Film, 110K, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 110000 ohms 110000 ohms 110000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614941-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
3 suppliers
Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details