Vishay Precision Group Chip Resistor - Surface Mount CRCW020110M0FNED

Description
10 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
10 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW020110M0FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020110M0FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020110M0FNEDTR-ND
10 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

10 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020110M0FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020110M0FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020110M0FNEDDKR-ND
10 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

10 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020110M0FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020110M0FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020110M0FNEDCT-ND
10 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

10 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Mohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 27W3768 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Mohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
27W3768
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Mohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 27W3768
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 10 Mohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 10 Mohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 10 Mohm, 50 Mw, 1%; Resistance Vishay - 84W8216 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 10 Mohm, 50 Mw, 1%; Resistance Vishay
84W8216
Thick Film Resistor, 10 Mohm, 50 Mw, 1%; Resistance Vishay 84W8216
THICK FILM RESISTOR, 10 MOHM, 50 mW, 1%; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 10 MOHM, 50 mW, 1%; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Mohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 24W1476 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Mohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
24W1476
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Mohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 24W1476
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 10 Mohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 10 Mohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW020110M0FNEDTR-ND 27W3768 84W8216
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Mohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Thick Film Resistor, 10 Mohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details