Vishay Precision Group RES 10.5K OHM 1/20W 1% 0201 SMD CRCW020110K5FNED

Description
RES 10.5Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 10.5Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.5K OHM 1/20W 1% 0201 SMD - CRCW020110K5FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5K OHM 1/20W 1% 0201 SMD
CRCW020110K5FNED
RES 10.5K OHM 1/20W 1% 0201 SMD CRCW020110K5FNED
RES 10.5Kohm 1/20W 1% 0201 SMD

RES 10.5Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020110K5FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020110K5FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020110K5FNEDTR-ND
10.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

10.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020110K5FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020110K5FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020110K5FNEDDKR-ND
10.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

10.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020110K5FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020110K5FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020110K5FNEDCT-ND
10.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

10.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 10.5 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8214 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 10.5 Kohm, 50 Mw, 1%; Resistance Vishay
84W8214
Thick Film Resistor, 10.5 Kohm, 50 Mw, 1%; Resistance Vishay 84W8214
THICK FILM RESISTOR, 10.5 KOHM, 50 mW, 1%; Resistance:10.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 10.5 KOHM, 50 mW, 1%; Resistance:10.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 10K5, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3247 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K5, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3247
Res, Thick Film, 10K5, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3247
RES, THICK FILM, 10K5, 1%, 0.05W, 0201, REEL; Resistance:10.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 10K5, 1%, 0.05W, 0201, REEL; Resistance:10.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW020110K5FNED 541-CRCW020110K5FNEDTR-ND 84W8214
Product Name RES 10.5K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Thick Film Resistor, 10.5 Kohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 10500 ohms 10500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2-1879223-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers