Vishay Intertechnology, Inc. RES 10.5K OHM 1/20W 1% 0201 SMD CRCW020110K5FKED

Description
RES 10.5Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 10.5Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.5K OHM 1/20W 1% 0201 SMD - CRCW020110K5FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5K OHM 1/20W 1% 0201 SMD
CRCW020110K5FKED
RES 10.5K OHM 1/20W 1% 0201 SMD CRCW020110K5FKED
RES 10.5Kohm 1/20W 1% 0201 SMD

RES 10.5Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-10.5KAABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.5KAABCT-ND
Chip Resistor - Surface Mount 541-10.5KAABCT-ND
10.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

10.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.5KAABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.5KAABTR-ND
Chip Resistor - Surface Mount 541-10.5KAABTR-ND
10.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

10.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.5KAABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.5KAABDKR-ND
Chip Resistor - Surface Mount 541-10.5KAABDKR-ND
10.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

10.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
SMD 20W Resistor - 52-CRCW020110K5FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20W Resistor
52-CRCW020110K5FKED
SMD 20W Resistor 52-CRCW020110K5FKED
Res Thick Film 0201 10.5K Ohm 1% 1/20W ±100ppm/°C Molded SMD SMD Paper T/R Product overview: CRCW020110K5FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW020110K5FKED can be used for catalog matching and distributor lookup.

Res Thick Film 0201 10.5K Ohm 1% 1/20W ±100ppm/°C Molded SMD SMD Paper T/R Product overview: CRCW020110K5FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW020110K5FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1327280-CRCW020110K5FKED - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327280-CRCW020110K5FKED
Resistors - Chip Resistor - Surface Mount 1327280-CRCW020110K5FKED
Manufacturer: Vishay Dale Win Source Part Number: 1327280-CRCW020110K5 FKED Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.010" (0.26mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 10.5 kOhms Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-10.5KAABCT,541-1 0.5KAABTR,541-10.5KA ABDKR Base Product Number: CRCW0201 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327280-CRCW020110K5FKED
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max): 0.010" (0.26mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.05W, 1/20W
Composition: Thick Film
Number of Terminations: 2
Resistance: 10.5 kOhms
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-10.5KAABCT,541-10.5KAABTR,541-10.5KAABDKR
Base Product Number: CRCW0201
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW020110K5FKED 541-10.5KAABCT-ND 52-CRCW020110K5FKED 1327280-CRCW020110K5FKED
Product Name RES 10.5K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount SMD 20W Resistor Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201
Resistance Range 10500 ohms 10500 ohms 10500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD8662FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details